Epson logo

Epson GT-30000 NON 600dpi SCSI par A3 Flatbed scanner 600 x 1200 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199423
Info modified on:
09 Dec 2019, 18:52:29
Short summary description Epson GT-30000 NON 600dpi SCSI par A3 Flatbed scanner 600 x 1200 DPI:

Epson GT-30000 NON 600dpi SCSI par A3, 11.7 x 17" (297 x 432 mm), 600 x 1200 DPI, Flatbed scanner, TWAIN, 90 W, 66.1 lbs (30 kg)

Long summary description Epson GT-30000 NON 600dpi SCSI par A3 Flatbed scanner 600 x 1200 DPI:

Epson GT-30000 NON 600dpi SCSI par A3. Maximum scan size: 11.7 x 17" (297 x 432 mm), Optical scanning resolution: 600 x 1200 DPI. Scanner type: Flatbed scanner. Scan drivers: TWAIN. Power supply: 90 W. Weight: 66.1 lbs (30 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.