Sennheiser PC 3.2 Chat, Wired, Office/Call center, 20 - 20000 Hz, Headset, Black
Sennheiser PC 3.2 Chat. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 78.7" (2 m), Product color: Black