EPOS logo

Sennheiser HZP 26

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63428
Info modified on:
15 Aug 2024, 10:42:21
End of life date:
09 Jul 2024
Short summary description Sennheiser HZP 26:

Sennheiser HZP 26, Velour, 4.09 oz (116 g), Black

Long summary description Sennheiser HZP 26:

Sennheiser HZP 26. Material: Velour. Weight: 4.09 oz (116 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.