EPOS logo

EPOS | SENNHEISER IMPACT DW Pro 2 PHONE - AUS

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23613
Info modified on:
14 Aug 2024, 16:45:33
End of life date:
09 Jul 2024
Short summary description EPOS | SENNHEISER IMPACT DW Pro 2 PHONE - AUS:

EPOS | SENNHEISER IMPACT DW Pro 2 PHONE - AUS, Wireless, Office/Call center, 150 - 6800 Hz, 3 oz (85 g), Headset, Black, Silver

Long summary description EPOS | SENNHEISER IMPACT DW Pro 2 PHONE - AUS:

EPOS | SENNHEISER IMPACT DW Pro 2 PHONE - AUS. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 150 - 6800 Hz. Wireless range: 7086.6" (180 m). Weight: 3 oz (85 g). Product color: Black, Silver

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.