EPOS logo

EPOS | SENNHEISER GSX 1000

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51740
Info modified on:
09 Jul 2024, 16:33:52
End of life date:
09 Jul 2024
Short summary description EPOS | SENNHEISER GSX 1000:

EPOS | SENNHEISER GSX 1000, 7.1 channels, 0.005%, 0 - 48000 Hz, 24 bit, 3.5mm, Mini-USB B

Long summary description EPOS | SENNHEISER GSX 1000:

EPOS | SENNHEISER GSX 1000. Audio output channels: 7.1 channels, Total Harmonic Distortion (THD): 0.005%, Frequency range: 0 - 48000 Hz. Speakers connectivity type: 3.5mm, USB port type: Mini-USB B, Headphone connectivity: 3.5 mm. Cable length: 47.2" (1.2 m), Weight: 8.4 oz (238 g). Package width: 3.94" (100 mm), Package depth: 5.91" (150 mm), Package height: 6.69" (170 mm). Shipping (inner) case length: 5.91" (15 cm), Shipping (inner) case width: 5.71" (14.5 cm), Shipping (inner) case height: 2.76" (7 cm)

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.