EnGenius logo

EnGenius SFP3312-20A network transceiver module Fiber optic 10000 Mbit/s SFP+

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2580
Info modified on:
28 Jul 2025, 15:38:47
Short summary description EnGenius SFP3312-20A network transceiver module Fiber optic 10000 Mbit/s SFP+:

EnGenius SFP3312-20A, Fiber optic, 10000 Mbit/s, SFP+, LC, 787401.6" (20000 m), 1270 nm

Long summary description EnGenius SFP3312-20A network transceiver module Fiber optic 10000 Mbit/s SFP+:

EnGenius SFP3312-20A. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Gray. Input voltage: 3 - 3.6 V, Maximum voltage: 3.6 V. Compliance certificates: RoHS. Width: 0.551" (14 mm), Depth: 2.26" (57.5 mm), Height: 0.425" (10.8 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.