EnGenius logo

EnGenius EVR100 wireless router Gigabit Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9260
Info modified on:
21 Oct 2022, 10:32:10
Short summary description EnGenius EVR100 wireless router Gigabit Ethernet Black:

EnGenius EVR100, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description EnGenius EVR100 wireless router Gigabit Ethernet Black:

EnGenius EVR100. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit AES, 64-bit WEP, WPA, WPA-AES, WPA-TKIP, WPA2, Authentication method: CHAP, PAP. Product color: Black. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.