EnGenius logo

EnGenius EPE-24R 24 V

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79489
Info modified on:
21 Oct 2022, 10:14:32
Short summary description EnGenius EPE-24R 24 V:

EnGenius EPE-24R, Cat5, White, Power, 24 V, 24 V, 1 A

Long summary description EnGenius EPE-24R 24 V:

EnGenius EPE-24R. Cable types supported: Cat5. Product color: White, LED indicators: Power. Power over Ethernet (PoE) voltage: 24 V, Input voltage: 24 V, Output current: 1 A. Dimensions (WxDxH): 3.31 x 1.85 x 0.984" (84 x 47 x 25 mm). Number of products included: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.