Emporia EMP-SMARTCOVER-S5-B, Folio, Emporia, SMART.5, 5.5", Black
Emporia EMP-SMARTCOVER-S5-B. Case type: Folio, Brand compatibility: Emporia, Compatibility: SMART.5, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Black