Emporia AK-RL2, Battery, Black, Lithium-Ion (Li-Ion), 1050 mAh, 3.7 V, 3.9 Wh
Emporia AK-RL2. Product type: Battery, Product color: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Essence Plus, Talk Comfort, Number of batteries included: 1 pc(s)