Elro logo

Elro CS35S security camera Indoor & outdoor 320 x 240 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72515
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Elro CS35S security camera Indoor & outdoor 320 x 240 pixels:

Elro CS35S, Indoor & outdoor, Wireless, 2952.8" (75 m), Black, Water resistant, 1 lx

Long summary description Elro CS35S security camera Indoor & outdoor 320 x 240 pixels:

Elro CS35S. Placement supported: Indoor & outdoor, Connectivity technology: Wireless, Maximum operating distance: 2952.8" (75 m). Product color: Black, Protection features: Water resistant. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 36°, Lens viewing angle, vertical: 28°. Lens diameter: 0.315" (8 mm). Night vision distance: 5 m, LED type: IR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.