Elro C960DVR, Outdoor, Wireless, 7874" (200 m), Wall, Black, Bullet
Elro C960DVR. Placement supported: Outdoor, Connectivity technology: Wireless, Maximum operating distance: 7874" (200 m). Mounting type: Wall, Product color: Black, Form factor: Bullet. Lens viewing angle, horizontal: 56°, Lens viewing angle, vertical: 43°. Sensor type: CMOS, Optical sensor size: 1/4". Lens diameter: 0.142" (3.6 mm)