Elro logo

Elro CS95DVR video surveillance kit 4 channels

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125997
Info modified on:
04 Nov 2024, 11:04:09
End of life date:
05 Jan 2018
Short summary description Elro CS95DVR video surveillance kit 4 channels:

Elro CS95DVR, Bullet, Indoor & outdoor, 15 m, CMOS, 1/4", IR

Long summary description Elro CS95DVR video surveillance kit 4 channels:

Elro CS95DVR. Surveillance camera form factor: Bullet, Placement supported: Indoor & outdoor, Night vision distance: 15 m. Channels quantity: 4 channels, Analog signal format system: NTSC, PAL, Compatible memory cards: MicroSD (TransFlash). Display diagonal: 7", Display type: TFT. Package width: 13.6" (345 mm), Package depth: 10.4" (265 mm), Package height: 2.95" (75 mm). Package type: Box

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.