location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions 17A2 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17A2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E692528
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Elo Touch Solutions’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Elo Touch Solutions 17A2 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Gray
  • - Intel® Celeron® 1 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA 900
  • - Ethernet LAN
  • - Windows XP Professional
Guarantee: 3 years
Long product name Elo Touch Solutions 17A2 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC Gray :
The short editorial description of Elo Touch Solutions 17A2 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC Gray

17A2 17" All-in-One LCD Desktop Touchcomputer 400MHz, 80 GB, SATA, 1280 x 1024, 16.7M, 800:1, 240cd/m2
More>>>
Short summary description Elo Touch Solutions 17A2 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC Gray:
This short summary of the Elo Touch Solutions 17A2 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions 17A2, 1 GHz, Intel® Celeron®, 0.5 GB, DDR2-SDRAM, 80 GB, Windows XP Professional

Long summary description Elo Touch Solutions 17A2 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC Gray:
This is an auto-generated long summary of Elo Touch Solutions 17A2 Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC Gray based on the first three specs of the first five spec groups.

Elo Touch Solutions 17A2. Processor frequency: 1 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Chassis type: Desktop. Product type: PC. Weight: 24 lbs (10.9 kg). Product color: Gray