location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions 17A2 AccuTouch Intel® Celeron® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17A2 AccuTouch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E094342
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Elo Touch Solutions 17A2 AccuTouch Intel® Celeron® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - Intel® Celeron® 1 GHz
  • - 17" 1280 x 1024
  • - DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA 900
  • - Ethernet LAN
Long product name Elo Touch Solutions 17A2 AccuTouch Intel® Celeron® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray :
The short editorial description of Elo Touch Solutions 17A2 AccuTouch Intel® Celeron® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray

17A2 All-in-One LCD Desktop Touchcomputer, 17" LCD AccuTouch, 1280 x 1024, 7.2 ms, 800:1, Intel Celeron M, Intel GMA 900 128MB, USB, no OS
More>>>
Short summary description Elo Touch Solutions 17A2 AccuTouch Intel® Celeron® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray:
This short summary of the Elo Touch Solutions 17A2 AccuTouch Intel® Celeron® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions 17A2 AccuTouch, 17", Intel® Celeron®, 1 GHz, DDR2-SDRAM, 80 GB, Gray

Long summary description Elo Touch Solutions 17A2 AccuTouch Intel® Celeron® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray:
This is an auto-generated long summary of Elo Touch Solutions 17A2 AccuTouch Intel® Celeron® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray based on the first three specs of the first five spec groups.

Elo Touch Solutions 17A2 AccuTouch. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Processor family: Intel® Celeron®, Processor frequency: 1 GHz. Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Product color: Gray

Brand Image Article code product Stock Price from
Elo Touch Solutions

Elo Touch Solutions 17A2 Intel® Celeron® 1280 x 1024 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Intel® GMA 900 Gray
(show image)
E871645 17A2 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 17A2 Intel® Celeron® 1280 x 1024 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Intel® GMA 900 Gray
(show image)
E529917 17A2 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 17A2 IntelliTouch Intel Atom® 17" 1280 x 1024 pixels DDR2-SDRAM 80 GB Intel® GMA 900 Gray
(show image)
E144637 17A2 IntelliTouch 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 17A2 Intel® Celeron® 17" 1280 x 1024 pixels 1 GB DDR2-SDRAM 80 GB Intel® GMA 900 Gray
(show image)
E580906 17A2 0.00
(excl. VAT)
0 (incl. VAT)