Elo Touch Solutions logo

Elo Touch Solutions 17A2 Intel® Celeron® 1280 x 1024 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Gray

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3765
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Elo Touch Solutions 17A2 Intel® Celeron® 1280 x 1024 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Gray:

17A2 17-inch" All-in-One Desktop Touchcomputer, AccuTouch, USB, Win XP Pro

Short summary description Elo Touch Solutions 17A2 Intel® Celeron® 1280 x 1024 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Gray:

Elo Touch Solutions 17A2, Touchscreen, Intel® Celeron®, 1 GB, DDR2-SDRAM, 160 GB, Gray

Long summary description Elo Touch Solutions 17A2 Intel® Celeron® 1280 x 1024 pixels Touchscreen 1 GB DDR2-SDRAM 160 GB Gray:

Elo Touch Solutions 17A2. Display resolution: 1280 x 1024 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Product color: Gray

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.