Electrolux logo

Electrolux EW9W7449S9 washer dryer Freestanding Front-load D

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4618
Info modified on:
27 May 2024, 16:29:54
Short summary description Electrolux EW9W7449S9 washer dryer Freestanding Front-load D:

Electrolux EW9W7449S9, Front-load, Freestanding, Left, 69 L, 13.2 lbs (6 kg), 1400 RPM

Long summary description Electrolux EW9W7449S9 washer dryer Freestanding Front-load D:

Electrolux EW9W7449S9. Loading type: Front-load, Appliance placement: Freestanding, Door hinge: Left. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): B, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 46 L. Depth: 25" (636 mm), Width: 23.5" (597 mm), Height: 34.3" (870 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.