EIZO S2433W, 24.1", 1920 x 1200 pixels, LCD, 6 ms, Gray
EIZO S2433W. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Gray