EIZO logo

EIZO S2243WFS-GY computer monitor 22" 1920 x 1200 pixels Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22929
Info modified on:
21 Oct 2022, 10:14:32
Short summary description EIZO S2243WFS-GY computer monitor 22" 1920 x 1200 pixels Gray:

EIZO S2243WFS-GY, 22", 1920 x 1200 pixels, 6 ms, Gray

Long summary description EIZO S2243WFS-GY computer monitor 22" 1920 x 1200 pixels Gray:

EIZO S2243WFS-GY. Display diagonal: 22", Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.