EIZO logo

EIZO FlexScan S2133-GY LED display 21.3" 1600 x 1200 pixels UXGA Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216548
Info modified on:
14 Mar 2025, 19:41:48
Short summary description EIZO FlexScan S2133-GY LED display 21.3" 1600 x 1200 pixels UXGA Gray:

EIZO FlexScan S2133-GY, 21.3", 1600 x 1200 pixels, UXGA, LCD, 7 ms, Gray

Long summary description EIZO FlexScan S2133-GY LED display 21.3" 1600 x 1200 pixels UXGA Gray:

EIZO FlexScan S2133-GY. Display diagonal: 21.3", Display resolution: 1600 x 1200 pixels, HD type: UXGA, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Gray

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.