EIZO logo

EIZO 21" LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68463
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO 21" LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black:

EIZO 21" LCD Monitor, 21.3", 1600 x 1200 pixels, 8 ms, Black

Long summary description EIZO 21" LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black:

EIZO 21" LCD Monitor. Display diagonal: 21.3", Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.