EIZO logo

EIZO FlexScan S1934 computer monitor 19" 1280 x 1024 pixels SXGA LED Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43007
Info modified on:
31 May 2024, 09:35:29
Short summary description EIZO FlexScan S1934 computer monitor 19" 1280 x 1024 pixels SXGA LED Gray:

EIZO FlexScan S1934, 19", 1280 x 1024 pixels, SXGA, LED, 14 ms, Gray

Long summary description EIZO FlexScan S1934 computer monitor 19" 1280 x 1024 pixels SXGA LED Gray:

EIZO FlexScan S1934. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.