EIZO logo

EIZO RX220-BK computer monitor 21.3" 1200 x 1600 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96028
Info modified on:
19 Feb 2024, 19:05:12
Short summary description EIZO RX220-BK computer monitor 21.3" 1200 x 1600 pixels Black:

EIZO RX220-BK, 21.3", 1200 x 1600 pixels, 17 ms, Black

Long summary description EIZO RX220-BK computer monitor 21.3" 1200 x 1600 pixels Black:

EIZO RX220-BK. Display diagonal: 21.3", Display resolution: 1200 x 1600 pixels, Response time: 17 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.