EIZO logo

EIZO RadiForce GX540 computer monitor 21.3" 2048 x 2560 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107289
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO RadiForce GX540 computer monitor 21.3" 2048 x 2560 pixels LED Black:

EIZO RadiForce GX540, 21.3", 2048 x 2560 pixels, LED, LCD, 25 ms, Black

Long summary description EIZO RadiForce GX540 computer monitor 21.3" 2048 x 2560 pixels LED Black:

EIZO RadiForce GX540. Display diagonal: 21.3", Display resolution: 2048 x 2560 pixels, Display technology: LED. Display: LCD. Response time: 25 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.