EIZO logo

EIZO GS320 computer monitor 21.3" 1536 x 2048 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58640
Info modified on:
22 Aug 2022, 16:26:22
Short summary description EIZO GS320 computer monitor 21.3" 1536 x 2048 pixels Black:

EIZO GS320, 21.3", 1536 x 2048 pixels, 23 ms, Black

Long summary description EIZO GS320 computer monitor 21.3" 1536 x 2048 pixels Black:

EIZO GS320. Display diagonal: 21.3", Display resolution: 1536 x 2048 pixels, Response time: 23 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.