EIZO logo

EIZO FORIS FS2735 LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160245
Info modified on:
30 Dec 2024, 17:24:04
Short summary description EIZO FORIS FS2735 LED display 27" 2560 x 1440 pixels Quad HD Black:

EIZO FORIS FS2735, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description EIZO FORIS FS2735 LED display 27" 2560 x 1440 pixels Quad HD Black:

EIZO FORIS FS2735. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.