EIZO logo

EIZO EV3237 LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59165
Info modified on:
30 Dec 2024, 17:23:58
Short summary description EIZO EV3237 LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black:

EIZO EV3237, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description EIZO EV3237 LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black:

EIZO EV3237. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.