EIZO logo

EIZO FlexScan EV2736W LED display 27" 2560 x 1440 pixels Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45627
Info modified on:
31 May 2024, 09:35:14
Short summary description EIZO FlexScan EV2736W LED display 27" 2560 x 1440 pixels Gray:

EIZO FlexScan EV2736W, 27", 2560 x 1440 pixels, LED, LED, 6 ms, Gray

Long summary description EIZO FlexScan EV2736W LED display 27" 2560 x 1440 pixels Gray:

EIZO FlexScan EV2736W. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.