EIZO logo

EIZO FlexScan EV2455 computer monitor 24" 1920 x 1200 pixels WUXGA LED White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122711
Info modified on:
25 Mar 2025, 18:19:31
Short summary description EIZO FlexScan EV2455 computer monitor 24" 1920 x 1200 pixels WUXGA LED White:

EIZO FlexScan EV2455, 24", 1920 x 1200 pixels, WUXGA, LED, 5 ms, White

Long summary description EIZO FlexScan EV2455 computer monitor 24" 1920 x 1200 pixels WUXGA LED White:

EIZO FlexScan EV2455. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product color: White

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.