EIZO logo

EIZO FlexScan EV2450-GY LED display 23.8" 1920 x 1080 pixels Full HD Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284220
Info modified on:
14 Mar 2025, 19:41:48
Short summary description EIZO FlexScan EV2450-GY LED display 23.8" 1920 x 1080 pixels Full HD Gray:

EIZO FlexScan EV2450-GY, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Gray

Long summary description EIZO FlexScan EV2450-GY LED display 23.8" 1920 x 1080 pixels Full HD Gray:

EIZO FlexScan EV2450-GY. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Gray

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.