EIZO logo

EIZO EV2216W LED display 22" 1680 x 1050 pixels HD White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83094
Info modified on:
30 Dec 2024, 17:23:58
Short summary description EIZO EV2216W LED display 22" 1680 x 1050 pixels HD White:

EIZO EV2216W, 22", 1680 x 1050 pixels, HD, LED, 5 ms, White

Long summary description EIZO EV2216W LED display 22" 1680 x 1050 pixels HD White:

EIZO EV2216W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.