EIZO logo

EIZO ColorEdge CS240 LED display 24.1" 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81476
Info modified on:
30 Dec 2024, 17:23:51
Short summary description EIZO ColorEdge CS240 LED display 24.1" 1920 x 1200 pixels Full HD Black:

EIZO ColorEdge CS240, 24.1", 1920 x 1200 pixels, Full HD, LED, 7.7 ms, Black

Long summary description EIZO ColorEdge CS240 LED display 24.1" 1920 x 1200 pixels Full HD Black:

EIZO ColorEdge CS240. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7.7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.