EIZO logo

EIZO DuraVision CS230 LED display 23" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48526
Info modified on:
30 Dec 2024, 17:24:03
Short summary description EIZO DuraVision CS230 LED display 23" 1920 x 1080 pixels Full HD Black:

EIZO DuraVision CS230, 23", 1920 x 1080 pixels, Full HD, LED, 10.5 ms, Black

Long summary description EIZO DuraVision CS230 LED display 23" 1920 x 1080 pixels Full HD Black:

EIZO DuraVision CS230. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 10.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.