EIZO logo

EIZO CG245W computer monitor 24.1" 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58431
Info modified on:
21 Oct 2022, 10:14:32
Short summary description EIZO CG245W computer monitor 24.1" 1920 x 1200 pixels Black:

EIZO CG245W, 24.1", 1920 x 1200 pixels, 5 ms, Black

Long summary description EIZO CG245W computer monitor 24.1" 1920 x 1200 pixels Black:

EIZO CG245W. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.