EIZO CG223W, 22", 1680 x 1050 pixels, 12 ms, Black
EIZO CG223W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 12 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product color: Black