EIZO logo

EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98183
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Black:

EIZO ColorEdge CG210, 21.3", 1600 x 1200 pixels, LCD, 16 ms, Black

Long summary description EIZO ColorEdge CG210 computer monitor 21.3" 1600 x 1200 pixels Black:

EIZO ColorEdge CG210. Display diagonal: 21.3", Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.