EIZO logo

EIZO CG21 21IN ANA. DIG. 500:1 computer monitor 21.3" 1600 x 1200 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150165
Info modified on:
07 Mar 2024, 15:34:52
Short summary description EIZO CG21 21IN ANA. DIG. 500:1 computer monitor 21.3" 1600 x 1200 pixels:

EIZO CG21 21IN ANA. DIG. 500:1, 21.3", 1600 x 1200 pixels, LCD, 50 ms

Long summary description EIZO CG21 21IN ANA. DIG. 500:1 computer monitor 21.3" 1600 x 1200 pixels:

EIZO CG21 21IN ANA. DIG. 500:1. Display diagonal: 21.3", Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 50 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.