EIZO FlexScan 2 x EV2456 Swiss Edition, 24.1", 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black
EIZO FlexScan 2 x EV2456 Swiss Edition. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black