Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 118.1" (3 m)
- - HDMI Type A (Standard) Straight Male
- - HDMI Type A (Standard) Straight Male
- - HDMI version: 2.0
- - 18 Gbit/s
- - 3D
- - Black
Long product name Dynamode HDMI 2.0 3m HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
:
High Speed 4K HDMI 2.0 cable, Male/Male, 3 m
The short editorial description of Dynamode HDMI 2.0 3m HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
High Speed 4K HDMI 2.0 cable, Male/Male, 3 m
More>>>
Short summary description Dynamode HDMI 2.0 3m HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black:
This short summary of the Dynamode HDMI 2.0 3m HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Dynamode HDMI 2.0 3m, 118.1" (3 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black
Long summary description Dynamode HDMI 2.0 3m HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Dynamode HDMI 2.0 3m HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.
Dynamode HDMI 2.0 3m. Cable length: 118.1" (3 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Product color: Black