location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PA5293E-1VEW smartglasses Built-in camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba AR100 Viewer Small Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5293E-1VEW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528380941
Category: Smartglasses Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2022 10:46:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook PA5293E-1VEW smartglasses Built-in camera
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP F2.8 Focus Range: 10 cm to Infinity Auto Focus Video Capture: Up to 1080p@30fps Flash LED
  • - USB Type-C™ (DisplayPort / USB3.0 Alternate)
  • - 3 Navigation Buttons Touchpad On/Off Button
  • - 0.26" (6.6 mm) Diagonal Display Resolution: 640 x 360 Content Resolution: 1280 x 720
  • - Built-in Speaker Dual Microphones
  • - Proximity Sensor Ambient Light Sensor (ALS) Gyroscope Accelerometer Compass
  • - Left or right eye usable
  • - Approx. 48 g
  • - 61 (W) x 149 (L) x 21 (H) mm
  • - USB3.1 Gen1 / Cable Length: 1.50m / Current up to 5A
Long product name Dynabook PA5293E-1VEW smartglasses Built-in camera :
The short editorial description of Dynabook PA5293E-1VEW smartglasses Built-in camera

Toshiba AR100 Viewer Small Kit
More>>>
Short summary description Dynabook PA5293E-1VEW smartglasses Built-in camera:
This short summary of the Dynabook PA5293E-1VEW smartglasses Built-in camera data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PA5293E-1VEW, 0.26", 640 x 360 pixels, Buttons, Touchpad, 59.1" (1.5 m), 5 MP, 30 fps

Long summary description Dynabook PA5293E-1VEW smartglasses Built-in camera:
This is an auto-generated long summary of Dynabook PA5293E-1VEW smartglasses Built-in camera based on the first three specs of the first five spec groups.

Dynabook PA5293E-1VEW. Display diagonal: 0.26", Display resolution: 640 x 360 pixels, Control type: Buttons, Touchpad. Megapixel: 5 MP, Maximum frame rate: 30 fps, Supported video modes: 1080p. Orientation: Left/Right eye, Frame color: Black. Weight: 1.69 oz (48 g). Cables included: USB Type-C

Brand Image Article code product Stock Price from
Dynabook

Dynabook dynaEdge DE-100-121 smartglasses 1.1 GHz Bluetooth Wi-Fi
(show image)
A1POC36E112K DE-100-121 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook dynaEdge DE-100-123 smartglasses 2.1 GHz Bluetooth Wi-Fi
(show image)
POC32E-006004GR dynaEdge DE-100-123 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook dynaEdge DE-100-12U smartglasses 1.2 GHz Bluetooth
(show image)
A1POC36E1126 dynaEdge DE-100-12U 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook dynaEdge DE-100-123 smartglasses 2.1 GHz Bluetooth
(show image)
A1POC32E111G dynaEdge DE-100-123 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook dynaEdge DE-100-123 smartglasses 2.1 GHz Bluetooth
(show image)
A1POC32E1119 dynaEdge DE-100-123 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)