Duracell logo

Duracell Ultralife 9V 1200mAh PP3 Single-use battery Lithium

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72336
Info modified on:
18 Apr 2023, 12:22:01
Short summary description Duracell Ultralife 9V 1200mAh PP3 Single-use battery Lithium:

Duracell Ultralife 9V 1200mAh PP3, Single-use battery, 9V, Lithium, 9 V, 1 pc(s), 1200 mAh

Long summary description Duracell Ultralife 9V 1200mAh PP3 Single-use battery Lithium:

Duracell Ultralife 9V 1200mAh PP3. Battery type: Single-use battery, Battery size(s): 9V, Battery technology: Lithium. Width: 1.89" (48 mm), Depth: 0.669" (17 mm), Height: 1.02" (26 mm). Battery form factor: Prismatic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.