Duracell logo

Duracell Turbo Max AA, 2 Single-use battery Alkaline

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34604
Info modified on:
06 Oct 2022, 11:04:52
End of life date:
11 Mar 2016
Short summary description Duracell Turbo Max AA, 2 Single-use battery Alkaline:

Duracell Turbo Max AA, 2, Single-use battery, AA, Alkaline, 1.5 V, 2 pc(s), Black, Gold

Long summary description Duracell Turbo Max AA, 2 Single-use battery Alkaline:

Duracell Turbo Max AA, 2. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Battery form factor: Cylindrical, Shape: Cylinder

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.