Duracell logo

Duracell DR9943 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115448
Info modified on:
17 Jun 2025, 19:36:30
Short summary description Duracell DR9943 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh:

Duracell DR9943, 1600 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Duracell DR9943 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh:

Duracell DR9943. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1600 mAh, Purpose: Camera. Width: 1.5" (38 mm), Depth: 2.2" (56 mm), Height: 0.787" (20 mm). Quantity per pack: 1 pc(s), Package width: 3.31" (84 mm), Package depth: 4.69" (119 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.