Duracell DR5010A, Auto, Cigar lighter, 5 V, Black
Duracell DR5010A. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone, Tablet. Maximum output voltage: 5 V. USB 2.0 ports quantity: 2. Product color: Black