Duracell logo

Duracell Tough CMP-8C Black Hand flashlight LED

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25707
Info modified on:
30 Apr 2024, 14:28:53
Short summary description Duracell Tough CMP-8C Black Hand flashlight LED:

Duracell Tough CMP-8C, Hand flashlight, Black, Aluminum, 39.4" (1 m), LED, 5 W

Long summary description Duracell Tough CMP-8C Black Hand flashlight LED:

Duracell Tough CMP-8C. Flashlight type: Hand flashlight, Product color: Black, Housing material: Aluminum. Shockproof up to: 39.4" (1 m). Lamp type: LED, Bulb power: 5 W, Luminous flux: 300 lm. Battery type: AAA. Depth: 1.26" (32 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.