Duracell VOYAGER, Hand flashlight, Black, Orange, Rubber, LED, 5 lamp(s), 20 lm
Duracell VOYAGER. Flashlight type: Hand flashlight, Product color: Black, Orange, Housing material: Rubber. Lamp type: LED, Lamps quantity: 5 lamp(s), Luminous flux: 20 lm. Battery type: D, Battery life (max): 68 h. Width: 8.31" (211 mm), Weight: 10.2 oz (290 g)