Duracell logo

Duracell Plus Single-use battery AA Alkaline

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
909
Info modified on:
27 Jun 2025, 23:05:31
Short summary description Duracell Plus Single-use battery AA Alkaline:

Duracell Plus, Single-use battery, AA, Alkaline, 1.5 V, 4 pc(s), Black, Gold

Long summary description Duracell Plus Single-use battery AA Alkaline:

Duracell Plus. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Height: 1.97" (50 mm), Diameter: 0.551" (1.4 cm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.