Duracell CR123A 1-BL Ultra, Single-use battery, Lithium, 3 V, 1 pc(s), Black, Gold, 1.36" (34.5 mm)
Duracell CR123A 1-BL Ultra. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 3 V. Height: 1.36" (34.5 mm), Diameter: 0.669" (1.7 cm). Battery form factor: Cylindrical, Dimensions (WxDxH): 0.669 x 0.669 x 1.36" (17 x 17 x 34.5 mm)