Duracell CR17345, Single-use battery, Lithium, 3 V, 1 pc(s), 1400 mAh, Black, Gold
Duracell CR17345. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 3 V. Width: 0.63" (16 mm), Depth: 0.63" (16 mm), Height: 1.34" (34 mm). Battery form factor: Cylindrical