Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22443996 data-sheets &
36852 brands
– register (free)
Mobile Phones
Doro 1380 2.4" 3.42 oz (97 g) Black Senior phone
Doro 1380 2.4" 3.42 oz (97 g) Black Senior phone
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Doro
Product name:
1380
Article code:
8319
GTIN (EAN/UPC):
7322460083199
Category:
Mobile Phones
Icecat Product ID:
101840209
Data-sheet quality:
created/standardized by Icecat
Product views:
142
Info modified on:
03 Jun 2025, 13:38:38
Doro 8319 user manual (810 KB)
Report mistake
Specs
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE